Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1138
20-101-1138
Not For New Designs
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT4000 58.98MHZ 1.5MB
Manufacturer:
Digi International
Datasheet:
20-101-1138 Datasheet
History Price: $190.29000
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1138 vs 20-101-0961
Part No
20-101-1138
20-101-0961
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore RCM4300
RabbitCore
Packaging
Bulk
Box
Status
Not For New Designs
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 4000
Rabbit 3000
Co-Processor
-
-
Speed
58.98MHz
22.1MHz
Flash Size
2MB (Internal), microSD Slot (External)
512KB (Internal), 1MB (External)
RAM Size
1.5MB
256KB
Connector Type
IDC Header 2x25, 2x5, 1xmicroSD Card
IDC Header 2x20
Size / Dimension
1.840" L x 2.850" W (47.00mm x 72.00mm)
1.200" L x 2.950" W (30.00mm x 75.00mm)
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 70 ℃