Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1139
20-101-1139
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT 4000 58.98MHZ 1MB
Manufacturer:
Digi International
Datasheet:
20-101-1139 Datasheet
History Price: $137.50000
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1139 vs 20-101-0405
Part No
20-101-1139
20-101-0405
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore RCM4300
RabbitCore RCM2010
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 4000
Rabbit 2000
Co-Processor
-
-
Speed
58.98MHz
25.8MHz
Flash Size
1MB (Internal), microSD Slot (External)
256KB
RAM Size
1MB
128KB
Connector Type
IDC Header 2x25, 2x5, 1xmicroSD Card
2 IDC Headers 2x20
Size / Dimension
1.840" L x 2.850" W (47.00mm x 72.00mm)
1.900" L x 2.300" W (48.30mm x 58.40mm)
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃