Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1139
20-101-1139
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT 4000 58.98MHZ 1MB
Manufacturer:
Digi International
Datasheet:
20-101-1139 Datasheet
History Price: $137.50000
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1139 vs 20-101-1307
Part No
20-101-1139
20-101-1307
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore RCM4300
MiniCore
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 4000
Rabbit 5000
Co-Processor
-
-
Speed
58.98MHz
50MHz
Flash Size
1MB (Internal), microSD Slot (External)
1MB (Internal), 2MB (External)
RAM Size
1MB
128KB (Internal), 512KB (External)
Connector Type
IDC Header 2x25, 2x5, 1xmicroSD Card
Edge Connector - 52
Size / Dimension
1.840" L x 2.850" W (47.00mm x 72.00mm)
1.200" L x 2.000" W (30.00mm x 51.00mm)
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃