Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1142
20-101-1142
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
20-101-1142
Manufacturer:
Digi International
Datasheet:
20-101-1142 Datasheet
History Price: Obsolete
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1142 vs 20-101-1112
Part No
20-101-1142
20-101-1112
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
-
RabbitCore RCM4010
Packaging
Bulk
Bulk
Status
Obsolete
Not For New Designs
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 4000
Rabbit 4000
Co-Processor
-
-
Speed
58.98MHz
58.98MHz
Flash Size
4MB
512KB
RAM Size
512KB
512KB
Connector Type
Header
IDC Header 2x25, 2x5
Size / Dimension
1.850" L x 2.840" W (47.00mm x 72.00mm)
1.840" L x 2.420" W (47.00mm x 61.00mm)
Operating Temperature
-20 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃