Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1142
20-101-1142
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
20-101-1142
Manufacturer:
Digi International
Datasheet:
20-101-1142 Datasheet
History Price: Obsolete
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1142 vs 20-101-1328
Part No
20-101-1142
20-101-1328
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
-
RabbitCore RCM3700
Packaging
Bulk
Tray
Status
Obsolete
Not For New Designs
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 4000
Rabbit 3000
Co-Processor
-
-
Speed
58.98MHz
22.1MHz
Flash Size
4MB
256KB (Internal), 1MB (External)
RAM Size
512KB
128KB
Connector Type
Header
IDC Header 2x20
Size / Dimension
1.850" L x 2.840" W (47.00mm x 72.00mm)
1.200" L x 2.950" W (30.00mm x 75.00mm)
Operating Temperature
-20 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃