20-101-1307
20-101-1307
Obsolete
Description:  IC MOD RABBIT 5000 50MHZ 128KB
Manufacturer:  Digi International
Datasheet:   20-101-1307 Datasheet
History Price: Obsolete
In Stock: 20000
20-101-1307 vs 20-101-0949
Series
MiniCore
RabbitCore
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 5000
Rabbit 3000
Co-Processor
-
-
Speed
50MHz
44.2MHz
Flash Size
1MB (Internal), 2MB (External)
512KB (Internal), 16MB (External)
RAM Size
128KB (Internal), 512KB (External)
1MB
Connector Type
Edge Connector - 52
2 IDC Headers 2x17, 1 IDC Header 2x5
Size / Dimension
1.200" L x 2.000" W (30.00mm x 51.00mm)
1.850" L x 2.730" W (47.00mm x 69.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 70 ℃