20-101-1318
20-101-1318
Not For New Designs
Description:  IC MOD RABBIT 6000 162.5MHZ
Manufacturer:  Digi International
Datasheet:   20-101-1318 Datasheet
History Price: $62.26000
In Stock: 35600
20-101-1318 vs 20-101-0949
Series
MiniCore RCM6700
RabbitCore
Packaging
Box
Tray
Status
Not For New Designs
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 6000
Rabbit 3000
Co-Processor
-
-
Speed
162.5MHz
44.2MHz
Flash Size
1MB
512KB (Internal), 16MB (External)
RAM Size
1.032MB
1MB
Connector Type
Edge Connector - 52
2 IDC Headers 2x17, 1 IDC Header 2x5
Size / Dimension
1.200" L x 2.000" W (30.00mm x 51.00mm)
1.850" L x 2.730" W (47.00mm x 69.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 70 ℃