20-101-1320
20-101-1320
Not For New Designs
Description:  IC MOD RABBIT 6000 162.5MHZ
Manufacturer:  Digi International
Datasheet:   20-101-1320 Datasheet
History Price: $90.38000
In Stock: 18400
20-101-1320 vs 20-101-1139
Series
MiniCore RCM6700
RabbitCore RCM4300
Packaging
Bulk
Bulk
Status
Not For New Designs
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 6000
Rabbit 4000
Co-Processor
-
-
Speed
162.5MHz
58.98MHz
Flash Size
4MB
1MB (Internal), microSD Slot (External)
RAM Size
1.032MB (Internal), 1MB (External)
1MB
Connector Type
Edge Connector - 52
IDC Header 2x25, 2x5, 1xmicroSD Card
Size / Dimension
1.200" L x 2.000" W (30.00mm x 51.00mm)
1.840" L x 2.850" W (47.00mm x 72.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃