Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1320
20-101-1320
Not For New Designs
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT 6000 162.5MHZ
Manufacturer:
Digi International
Datasheet:
20-101-1320 Datasheet
History Price: $90.38000
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1320 vs 20-109-0198
Part No
20-101-1320
20-109-0198
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
MiniCore RCM6700
RabbitCore
Packaging
Bulk
Bulk
Status
Not For New Designs
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 6000
Rabbit 2000
Co-Processor
-
-
Speed
162.5MHz
22.1MHz
Flash Size
4MB
512KB
RAM Size
1.032MB (Internal), 1MB (External)
512KB
Connector Type
Edge Connector - 52
Header
Size / Dimension
1.200" L x 2.000" W (30.00mm x 51.00mm)
3.860" L x 2.010" W (98.00mm x 51.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 70 ℃