Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1328
20-101-1328
Not For New Designs
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT 3000 22.1MHZ 128KB
Manufacturer:
Digi International
Datasheet:
20-101-1328 Datasheet
History Price: $92.40000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1328 vs 20-101-0405
Part No
20-101-1328
20-101-0405
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore RCM3700
RabbitCore RCM2010
Packaging
Tray
Box
Status
Not For New Designs
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 3000
Rabbit 2000
Co-Processor
-
-
Speed
22.1MHz
25.8MHz
Flash Size
256KB (Internal), 1MB (External)
256KB
RAM Size
128KB
128KB
Connector Type
IDC Header 2x20
2 IDC Headers 2x20
Size / Dimension
1.200" L x 2.950" W (30.00mm x 75.00mm)
1.900" L x 2.300" W (48.30mm x 58.40mm)
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃