Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-109-0199
20-109-0199
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
20-109-0199
Manufacturer:
Digi International
Datasheet:
20-109-0199 Datasheet
History Price: Obsolete
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
20-109-0199 vs 20-101-1309
Part No
20-109-0199
20-101-1309
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
-
MiniCore
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 4000
Rabbit 5000
Co-Processor
-
-
Speed
58.98MHz
73.73MHz
Flash Size
1MB
4MB
RAM Size
512KB
1MB
Connector Type
RJ-45
Edge Connector - 52
Size / Dimension
5.750" L x 3.780" W (146.00mm x 96.00mm)
1.200" L x 2.000" W (30.00mm x 51.00mm)
Operating Temperature
-20 ℃ ~ 85 ℃
-30 ℃ ~ 55 ℃