☰
24C02C-E/SN
24C02C-E/SN
Active
Description:  IC EEPROM 2KBIT I2C 100KHZ 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   24C02C-E/SN Datasheet
History Price: $0.46000
In Stock: 42080
24C02C-E/SN vs 24CS256-E/MS
Category
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
FLASH - NAND, DRAM - LPDDR
Memory Size
2Kbit
256Kbit
Memory Organization
256 x 8
32K x 8
Memory Interface
I2C
I2C
Clock Frequency
100 kHz
1 MHz
Write Cycle Time - Word, Page
1.5ms
5ms
Access Time
3.5 μs
400 ns
Voltage - Supply
4.5V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-MSOP