☰
24C08B-E/P
24C08B-E/P
Obsolete
Description:  IC EEPROM 8KBIT I2C 100KHZ 8DIP
Manufacturer:  Microchip Technology
Datasheet:   24C08B-E/P Datasheet
History Price: Obsolete
In Stock: 17700
24C08B-E/P vs 24C01C-E/MC
Category
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
8Kbit
1Kbit
Memory Organization
256 x 8 x 4
128 x 8
Memory Interface
I2C
I2C
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
1ms
1.5ms
Access Time
3.5 μs
3.5 μs
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-VFDFN Exposed Pad
Supplier Device Package
8-PDIP
8-DFN (2x3)