Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 252PMLF
252PMLF
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
252PMLF Datasheet
History Price: $3.21605
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
252PMLF vs 252PMLFT
Part No
252PMLF
252PMLFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
VersaClock
VersaClock
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator
Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
Clock, Crystal
Clock, Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:2
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
200MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC