☰
25C080-E/P
25C080-E/P
Active
Description:  IC EEPROM 8KBIT SPI 3MHZ 8DIP
Manufacturer:  Microchip Technology
Datasheet:   25C080-E/P Datasheet
History Price: $1.24500
In Stock: 6160
25C080-E/P vs 25C040-E/P
Category
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
8Kbit
4Kbit
Memory Organization
1K x 8
512 x 8
Memory Interface
SPI
SPI
Clock Frequency
3 MHz
3 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP