☰
25C080-E/SN
25C080-E/SN
Active
Description:  IC EEPROM 8KBIT SPI 3MHZ 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   25C080-E/SN Datasheet
History Price: $1.21500
In Stock: 49280
25C080-E/SN vs 25CS640-E/SN
Category
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
-
Memory Format
EEPROM
-
Technology
EEPROM
-
Memory Size
8Kbit
-
Memory Organization
1K x 8
-
Memory Interface
SPI
-
Clock Frequency
3 MHz
-
Write Cycle Time - Word, Page
5ms
-
Access Time
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-