Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 25C320-E/P
25C320-E/P
Active
Memory
Description:
IC EEPROM 32KBIT SPI 3MHZ 8DIP
Manufacturer:
Microchip Technology
Datasheet:
25C320-E/P Datasheet
History Price: $1.07060
In Stock: 32320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
25C320-E/P vs 25CS640-E/MS
Part No
25C320-E/P
25CS640-E/MS
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
-
Memory Format
EEPROM
-
Technology
EEPROM
-
Memory Size
32Kbit
-
Memory Organization
4K x 8
-
Memory Interface
SPI
-
Clock Frequency
3 MHz
-
Write Cycle Time - Word, Page
5ms
-
Access Time
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Supplier Device Package
8-PDIP
-