☰
25CS640-E/SN
25CS640-E/SN
Active
Description:  IC MEMORY EEPROM 64MB SPI
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 13520
25CS640-E/SN vs 25C080-E/SN
Category
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
-
Non-Volatile
Memory Format
-
EEPROM
Technology
-
EEPROM
Memory Size
-
8Kbit
Memory Organization
-
1K x 8
Memory Interface
-
SPI
Clock Frequency
-
3 MHz
Write Cycle Time - Word, Page
-
5ms
Access Time
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC