Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 25CS640T-E/ST
25CS640T-E/ST
Active
Memory
Description:
IC MEMORY EEPROM 64MB SPI
Manufacturer:
Microchip Technology
Datasheet:
25CS640T-E/ST Datasheet
History Price: Active
In Stock: 15360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
25CS640T-E/ST vs 25C080-E/SN
Part No
25CS640T-E/ST
25C080-E/SN
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
-
Non-Volatile
Memory Format
-
EEPROM
Technology
-
EEPROM
Memory Size
-
8Kbit
Memory Organization
-
1K x 8
Memory Interface
-
SPI
Clock Frequency
-
3 MHz
Write Cycle Time - Word, Page
-
5ms
Access Time
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC