☰
25LC080A-E/P
25LC080A-E/P
Active
Description:  IC EEPROM 8KBIT SPI 10MHZ 8DIP
Manufacturer:  Microchip Technology
History Price: $0.87000
In Stock: 27360
25LC080A-E/P vs 25LC080AT-E/MS
Category
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
8Kbit
8Kbit
Memory Organization
1K x 8
1K x 8
Memory Interface
SPI
SPI
Clock Frequency
10 MHz
10 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-PDIP
8-MSOP