☰
25LC640-E/P
25LC640-E/P
Active
Description:  IC EEPROM 64KBIT SPI 3MHZ 8DIP
Manufacturer:  Microchip Technology
Datasheet:   25LC640-E/P Datasheet
History Price: $1.11300
In Stock: 5520
25LC640-E/P vs 25LC080B-E/MS
Category
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
64Kbit
8Kbit
Memory Organization
8K x 8
1K x 8
Memory Interface
SPI
SPI
Clock Frequency
3 MHz
10 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-PDIP
8-MSOP