Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 280PGLF
280PGLF
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
280PGLF Datasheet
History Price: $5.76000
In Stock: 25040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
280PGLF vs 280PGILF
Part No
280PGLF
280PGILF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
VersaClock
VersaClock
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator
Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
Clock, Crystal
Clock, Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
200MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP