Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments 3650KG
3650KG
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ISOLATION 1 CIRC 32CDIP
Manufacturer:
Texas Instruments
Datasheet:
3650KG Datasheet
History Price: $367.10000
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
3650KG vs 3656AG
Part No
3650KG
3656AG
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Isolation
Isolation
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1.2V/μs
0.1V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
15 kHz
30 kHz
Current - Input Bias
10 nA
100 nA
Voltage - Input Offset
500 μV
2 mV
Current - Supply
2.3mA
14mA
Current - Output / Channel
5 mA
5 mA
Voltage - Supply Span (Min)
16 V
17 V
Voltage - Supply Span (Max)
36 V
32 V
Operating Temperature
0 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
32-CDIP (0.900", 22.86mm)
20-CDIP (0.900", 22.86mm)
Supplier Device Package
32-CDIP
20-CDIP