3656JG
3656JG
Obsolete
Description:  IC OPAMP ISOLATION 1 CIRC 20CDIP
Manufacturer:  Texas Instruments
Datasheet:   3656JG Datasheet
History Price: Obsolete
In Stock: 24400
3656JG vs 3650JG
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Isolation
Isolation
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.1V/μs
1.2V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
30 kHz
15 kHz
Current - Input Bias
100 nA
10 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
14mA
2.3mA
Current - Output / Channel
5 mA
5 mA
Voltage - Supply Span (Min)
17 V
16 V
Voltage - Supply Span (Max)
32 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-CDIP (0.900", 22.86mm)
32-CDIP (0.900", 22.86mm)
Supplier Device Package
20-CDIP
32-CDIP