Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 4002BDC
4002BDC
Active
Logic - Gates and Inverters
Description:
NOR GATE, CMOS
Manufacturer:
National Semiconductor
Datasheet:
4002BDC Datasheet
History Price: $0.31000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
4002BDC vs 40014BDC
Part No
4002BDC
40014BDC
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
Inverter
Number of Circuits
2
6
Number of Inputs
4
1
Features
-
Schmitt Trigger
Voltage - Supply
-
-
Current - Quiescent (Max)
30 μA
30 μA
Current - Output High, Low
-
-
Input Logic Level - Low
-
6V
Input Logic Level - High
-
12.9V
Max Propagation Delay @ V, Max CL
48ns @ 15V, 50pF
80ns @ 15V, 50pF
Operating Temperature
-
-
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP