Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Cypress Semiconductor 40060595
40060595
Discontinued
Logic - Gates and Inverters
Description:
IC GATE NAND
Manufacturer:
Cypress Semiconductor
Datasheet:
40060595 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
40060595 vs 40014BDC
Part No
40060595
40014BDC
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Cypress Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Active
Logic Type
-
Inverter
Number of Circuits
-
6
Number of Inputs
-
1
Features
-
Schmitt Trigger
Voltage - Supply
-
-
Current - Quiescent (Max)
-
30 μA
Current - Output High, Low
-
-
Input Logic Level - Low
-
6V
Input Logic Level - High
-
12.9V
Max Propagation Delay @ V, Max CL
-
80ns @ 15V, 50pF
Operating Temperature
-
-
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CDIP
Package / Case
-
14-CDIP