40175BDM
40175BDM
Active
Description:  D FLIP-FLOP
Manufacturer:  National Semiconductor
Datasheet:   40175BDM Datasheet
History Price: $4.15000
In Stock: 20400
40175BDM vs 4013BDMQB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
2
Number of Bits per Element
4
1
Clock Frequency
14 MHz
24 MHz
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
20 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-CDIP
14-CDIP
Package / Case
16-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)