49FCT3805QGI
49FCT3805QGI
Active
Description:  IC CLK BUFFER 1:5 20QSOP
Manufacturer:  Renesas Electronics
History Price: $1.88000
In Stock: 42000
49FCT3805QGI vs 49FCT805APYGI8
Series
49FCT
49FCT
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
2
2
Ratio - Input:Output
1:5
1:5
Differential - Input:Output
No/No
No/No
Input
CMOS, LVTTL
CMOS, LVTTL
Output
CMOS, LVTTL
CMOS, LVTTL
Frequency - Max
-
-
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-QSOP
20-SSOP