49FCT805APYG
49FCT805APYG
Obsolete
Description:  IC CLK BUFFER 1:5 20SSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 40400
49FCT805APYG vs 49FCT805APYGI8
Series
49FCT
49FCT
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
2
2
Ratio - Input:Output
1:5
1:5
Differential - Input:Output
No/No
No/No
Input
CMOS, LVTTL
CMOS, LVTTL
Output
CMOS, LVTTL
CMOS, LVTTL
Frequency - Max
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
20-SSOP