49FCT805BTDB
49FCT805BTDB
Obsolete
Description:  IC CLK BUFFER 1:5 20CDIP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 21600
49FCT805BTDB vs 49FCT806APYG8
Series
49FCT
49FCT
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
2
2
Ratio - Input:Output
1:5
1:5
Differential - Input:Output
No/No
No/No
Input
CMOS, LVTTL
CMOS, LVTTL
Output
CMOS, LVTTL
CMOS, LVTTL
Frequency - Max
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-CDIP (0.300", 7.62mm)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-CDIP
20-SSOP