Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 49FCT805BTSOG
49FCT805BTSOG
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:5 20SOIC
Manufacturer:
Renesas Electronics
Datasheet:
49FCT805BTSOG Datasheet
History Price: Obsolete
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
49FCT805BTSOG vs 49FCT805APYGI8
Part No
49FCT805BTSOG
49FCT805APYGI8
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
49FCT
49FCT
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
2
2
Ratio - Input:Output
1:5
1:5
Differential - Input:Output
No/No
No/No
Input
CMOS, LVTTL
CMOS, LVTTL
Output
CMOS, LVTTL
CMOS, LVTTL
Frequency - Max
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
20-SSOP