5401FM
5401FM
Active
Description:  NAND GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   5401FM Datasheet
History Price: $1.44000
In Stock: 27600
5401FM vs 5402DM
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NOR Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
27 mA
Current - Output High, Low
-
400μA, 16mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
22ns @ 5V, 15pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)