5402DM
5402DM
Active
Description:  NOR GATE, TTL/H/L SERIES
Manufacturer:  National Semiconductor
Datasheet:   5402DM Datasheet
History Price: $0.51000
In Stock: 44000
5402DM vs 5408/BDA
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
27 mA
-
Current - Output High, Low
400μA, 16mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-