5402DMQB
5402DMQB
Active
Description:  NOR GATE, TTL/H/L SERIES
Manufacturer:  National Semiconductor
Datasheet:   5402DMQB Datasheet
History Price: $0.47000
In Stock: 10400
5402DMQB vs 5400/BCA
Part No
Series
-
5400
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
NAND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
27 mA
-
Current - Output High, Low
400μA, 16mA
400μA, 16mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
22ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)