Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 5404FMQB
5404FMQB
Active
Logic - Gates and Inverters
Description:
INVERTER, TTL/H/L SERIES
Manufacturer:
National Semiconductor
Datasheet:
5404FMQB Datasheet
History Price: $1.44000
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5404FMQB vs 5405/BCA
Part No
5404FMQB
5405/BCA
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
-
Number of Circuits
6
-
Number of Inputs
1
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
33 mA
-
Current - Output High, Low
400μA, 16mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
23ns @ 5V, 15pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatPack
-