5405FM
5405FM
Active
Description:  HEX INVERTER
Manufacturer:  National Semiconductor
Datasheet:   5405FM Datasheet
History Price: Active
In Stock: 25200
5405FM vs 5402DM
Part No
Series
5405
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
NOR Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
33 mA
27 mA
Current - Output High, Low
-
400μA, 16mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
22ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
14-CDIP
Package / Case
14-CFlatpack
14-CDIP (0.300", 7.62mm)