Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 5409FMQB
5409FMQB
Active
Logic - Gates and Inverters
Description:
AND GATE, TTL/H/L SERIES
Manufacturer:
National Semiconductor
Datasheet:
5409FMQB Datasheet
History Price: $1.07000
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5409FMQB vs 5405FM
Part No
5409FMQB
5405FM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
5409
5405
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
Open Collector
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
33 mA
33 mA
Current - Output High, Low
250μA, 16mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
32ns @ 5V, 15pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFP
14-CFP
Package / Case
14-CFlatPack
14-CFlatpack