54160FM
54160FM
Active
Description:  IC BCD COUNTER 4-BIT 16CFP
Manufacturer:  National Semiconductor
Datasheet:   54160FM Datasheet
History Price: $12.58000
In Stock: 5600
54160FM vs 54196DM
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
BCD Counter, Decade
Counter, Decade
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
25 MHz
50 MHz
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
14-CERDIP