54163DM
54163DM
Active
Description:  IC BINARY COUNTER 4-BIT 16CDIP
Manufacturer:  National Semiconductor
Datasheet:   54163DM Datasheet
History Price: $0.59000
In Stock: 4800
54163DM vs 54191DMQB
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up, Down
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Synchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
-
20 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP