Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54174DM
54174DM
Active
Logic - Flip Flops
Description:
D FLIP-FLOP, TTL/H/L SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54174DM Datasheet
History Price: $1.50000
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54174DM vs 54175/BEA
Part No
54174DM
54175/BEA
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
-
Type
D-Type
-
Output Type
Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
6
-
Clock Frequency
30 MHz
-
Max Propagation Delay @ V, Max CL
25ns @ 5V, 15pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
800μA, 16mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
65 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
16-CDIP
-
Package / Case
16-CDIP (0.300", 7.62mm)
-