Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54174FMQB
54174FMQB
Active
Logic - Flip Flops
Description:
D FLIP-FLOP, TTL/H/L SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54174FMQB Datasheet
History Price: $3.47000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54174FMQB vs 54175FM
Part No
54174FMQB
54175FM
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
1
Number of Bits per Element
6
4
Clock Frequency
30 MHz
30 MHz
Max Propagation Delay @ V, Max CL
25ns @ 5V, 15pF
25ns @ 5V, 15pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
800μA, 16mA
800μA, 16mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
65 mA
45 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-CFlatPack
16-CFlatPack
Package / Case
16-CFlatpack
16-CFlatpack