Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Rochester Electronics 54175/BFA
54175/BFA
Active
Logic - Flip Flops
Description:
DUAL MARKED (M38510/01702BFA)
Manufacturer:
Rochester Electronics
Datasheet:
54175/BFA Datasheet
History Price: $66.68000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54175/BFA vs 54175W/B
Part No
54175/BFA
54175W/B
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Rochester Electronics
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Function
-
Standard
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
1
Number of Bits per Element
-
4
Clock Frequency
-
25 MHz
Max Propagation Delay @ V, Max CL
-
50ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
16mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
45 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-CFP
Package / Case
-
14-CFlatPack