54196DM
54196DM
Active
Description:  IC DECADE COUNTER 4BIT 14CERDIP
Manufacturer:  National Semiconductor
Datasheet:   54196DM Datasheet
History Price: $9.99000
In Stock: 36000
54196DM vs 54190DM
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Counter, Decade
BCD Counter, Decade
Direction
Up
Up, Down
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
50 MHz
20 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
16-CDIP