Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ National Semiconductor 54199DM
54199DM
Active
Logic - Shift Registers
Description:
SHIFT REGISTER, 8-BIT, TTL
Manufacturer:
National Semiconductor
Datasheet:
54199DM Datasheet
History Price: $12.94000
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54199DM vs 54164DM
Part No
54199DM
54164DM
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Push-Pull
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Universal
Serial to Parallel
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
24-CDIP
14-CERDIP