5425DM
5425DM
Active
Description:  NOR GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   5425DM Datasheet
History Price: $0.51000
In Stock: 35200
5425DM vs 5425DMQB
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
NOR Gate
Number of Circuits
2
2
Number of Inputs
4
4
Features
Strobe
Strobe
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
19 mA
19 mA
Current - Output High, Low
16mA
16mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
22ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CERDIP
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)