Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 5472FM
5472FM
Active
Logic - Flip Flops
Description:
JBAR-KBAR FLIP-FLOP, 1 FUNC, MAS
Manufacturer:
National Semiconductor
Datasheet:
5472FM Datasheet
History Price: $8.28000
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5472FM vs 5474FM
Part No
5472FM
5474FM
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
-
Type
JK Type
-
Output Type
Complementary
-
Number of Elements
1
-
Number of Bits per Element
1
-
Clock Frequency
15 MHz
-
Max Propagation Delay @ V, Max CL
40ns @ 5V, 15pF
-
Trigger Type
-
-
Current - Output High, Low
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
20 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatPack
-