5474FMQB
5474FMQB
Active
Description:  D FLIP-FLOP, TTL/H/L SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   5474FMQB Datasheet
History Price: $1.44000
In Stock: 14000
5474FMQB vs 5474/BCA
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
15 MHz
-
Max Propagation Delay @ V, Max CL
40ns @ 5V, 15pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
400μA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
30 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatPack
-