Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ National Semiconductor 5495AFM
5495AFM
Active
Logic - Shift Registers
Description:
SHIFT REGISTER, 4-BIT, TTL
Manufacturer:
National Semiconductor
Datasheet:
5495AFM Datasheet
History Price: $1.74000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5495AFM vs 5491ADM
Part No
5495AFM
5491ADM
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Non-Inverted
Push-Pull
Number of Elements
1
1
Number of Bits per Element
4
8
Function
Universal
Serial to Serial
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatpack
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CFP
14-CERDIP