54ABT244W-QMLV
54ABT244W-QMLV
Active
Description:  IC BUFFER NON-INVERT 5.5V 20CFP
Manufacturer:  National Semiconductor
History Price: $288.32000
In Stock: 31720
54ABT244W-QMLV vs 54ABT245/B2A
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 48mA
32mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
-
Package / Case
20-CFlatpack
-
Supplier Device Package
20-CFP
-