54ABT245/B2A
54ABT245/B2A
Active
Description:  DUAL MARKED (5962-9214801Q2A)
Manufacturer:  Rochester Electronics
History Price: $74.94000
In Stock: 7380
54ABT245/B2A vs 54AC244/BRA
Series
-
54AC
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
32mA, 64mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
20-CDIP (0.300", 7.62mm)
Supplier Device Package
-
20-CERDIP